EN
  • EN
  • DE

BC858B,235

Part No BC858B,235
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PNP 30V 0.1A TO236AB  /  Bipolar (BJT) Transistor PNP 30 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 220 @ 2mA, 5V
Power - Max 250 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BC858
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 933589790235,BC858B,235-ND,568-13118-1,568-13118-2,568-13118-2-ND,568-13118-1-ND,568-13118-6-ND,568-13118-6,1727-2639-6,BC858B /T3,1727-2639-2,BC858B /T3-ND,1727-2639-1,NEXNEXBC858B,235,2156-BC858B,235-NEX
Standard Package 10,000
Win Source Part Number 1048437-BC858B,235
Ultra Librarian 3D Model Ultra Librarian BC858B,235 CAD Model

Description

The BC858B,235 is a PNP Bipolar Single Transistor from Nexperia USA Inc.

  • Series: Automotive, AEC-Q101
  • Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
  • Maximum Power: 250 mW
  • Maximum Voltage Collector Emitter Breakdown: 30 V
  • Maximum Collector Current: 100 mA
  • Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
  • Current Collector Cutoff: 15nA (ICBO)
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
  • Frequency Transition: 100MHz
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting: SMD (SMT)
  • Temperature Range: 150°C (TJ)
  • Alternative parts: MUN2213T1; MUN2111T1; MUN2130T1; BC848B-13-F; 2PD601AR,115; and PDTC123JK115
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.21.0075

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
460+ $0.2176 $100.0960
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1882 $250.3060
1,660+ $0.1809 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 742,560 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess