EN
  • EN
  • DE

BUK7511-55B,127

Part No BUK7511-55B,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 37nC @ 10V
Max Input Capacitance 2604pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 157W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025216-BUK7511-55B,127
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK7511-55B,127 CAD Model

Description

The Nexperia USA Inc. BUK7511-55B,127 is an N-Channel MOSFET component that is designed to provide high performance and reliable operation.

  • Manufacturer: Nexperia USA Inc.
  • Win Source Part Number: 1025216-BUK7511-55B,127
  • Application: variety of electronic applications, and is particularly useful in applications where high power dissipation is required.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess