Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Nichicon
Series UPM
Package Bulk
Product Status Not For New Designs
Capacitance 1500 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 1.53 A @ 120 Hz
Ripple Current @ High Frequency 1.7 A @ 10 kHz
Impedance 36 mOhms
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.063" (27.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 493-15708,UPM1C152MHD-ND
Standard Package 800
Win Source Part Number 1156795-UPM1C152MHD
Ultra Librarian 3D Model Ultra Librarian UPM1C152MHD CAD Model

Description

The Nichicon UPM1C152MHD is an aluminum electrolytic capacitor with a capacitance of 1500 µF and a voltage rating of 16 V.

  • Tolerance: It has a tolerance of ±20% and an impedance of 36 mOhms.
  • Mounting/Package: The through hole mounting type capacitor has a radial, can package/case with a dimension of 0.492" Dia (12.50mm).
  • Polarization: It is polarized and has a ripple current of 1.53 A @ 120 Hz and 1.7 A @ 10 kHz.
  • Series/Application: The UPM series capacitor is suitable for general purpose applications and has a lifetime of 5000 hours @ 105°C.

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (10 X 10.2mm) SMD 0.7 Ohm 340mA 2000h 105°C Automotive T/R
Need more? Email Us
ECAD model for AHA477M16G24T-F
Rubycon
CAP ALUM 470UF 20% 50V RADIAL / Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 2050mA 10000h 105°C Bulk
Lowest to $0.2614
ECAD model for 50ZLH470MEFC12.5X20
Panasonic
CAP ALUM 470UF 20% 25V SMD
Lowest to $0.4927
ECAD model for EEE-FK1E471AP
Nichicon
CAP ALUM 470UF 20% 10V RADIAL / Cap Aluminum Lytic 470uF 10V 20% (6.3 X 11mm) Radial 2.5mm 350mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for UVR1A471MED
Nichicon
CAP ALUM 680UF 20% 50V RADIAL / 680 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Need more? Email Us
ECAD model for UPJ1H681MHD
Cornell Dubilier Electronics (CDE)
CAP ALUM 7200UF 350V SCREW / Cap Aluminum Lytic 7200uF 350V -10% to 50% (76.2 X 142.88mm) Screw Terminal 0.022 Ohm 13300mA 2000h 85°C
Need more? Email Us
ECAD model for CGS722T350X5L
Cornell Dubilier Electronics (CDE)
CAP ALUM 10000UF 20% 35V SNAP / Cap Aluminum Lytic 10000uF 35V 20% (30 X 40mm) Snap-In 10mm 0.041 Ohm 3000mA 1000h 105°C
Need more? Email Us
ECAD model for LP103M035E7P3
Panasonic
CAP ALUM 27000UF 20% 50V SNAP
Need more? Email Us
ECAD model for ECE-T1HA273EA
Cornell Dubilier Electronics (CDE)
CAP ALUM 11000UF 75V SCREW / Cap Aluminum Lytic 11000uF 75V -10% to 75% (76.2 X 104.775mm) Screw Terminal 0.009 Ohm 18800mA 2000h 85°C
Lowest to $107.1484
ECAD model for CG113U075X4C

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention