EN
  • EN
  • DE

FRH10A15

Part No FRH10A15
Manufacturer Nihon Inter Electronics Corporation
Description FRH10A15 OUTLINE DRAWING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1175638-FRH10A15
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FRH10A15 CAD Model

Description

The FRH10A15 is a fast recovery rectifier diode manufactured by Nihon Inter Electronics Corporation. It's designed for applications requiring efficient rectification and fast switching speeds. This diode is suitable for use in high-frequency circuits and power supplies where minimizing switching losses is crucial.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Continuous Current Mode Power Factor Correction (CCM PFC)
  • High-frequency inverters
  • Freewheeling diodes in inductive circuits
  • Snubber circuits

Features:

  • Fast recovery time: This is a key feature, allowing for efficient switching and reduced power loss.
  • High surge current capability: The diode can withstand high surge currents, making it robust in demanding applications.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High reliability: Designed for stable and reliable operation in various environments.

Benefits:

  • Improved efficiency in power supplies: The fast recovery characteristic contributes to higher efficiency, reducing energy consumption and heat generation.
  • Reduced switching losses: Lower losses translate to cooler operation and increased system reliability.
  • Enhanced system performance: Fast switching allows for higher operating frequencies, potentially improving overall system performance.
  • Increased reliability: The robust design and high surge current capability ensure reliable operation even under stress.

Additional Details:

While specific technical specifications like voltage and current ratings vary, the FRH10A15 typically handles voltage ratings in the hundreds of volts and current ratings around 10A. Consult the manufacturer's datasheet for precise specifications including reverse recovery time, forward voltage drop, and maximum operating temperature. The device is typically packaged in a through-hole configuration for easy mounting and heat sinking.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,368 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess