EN
  • EN
  • DE

P0162AI

Part No P0162AI
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265125-P0162AI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0162AI CAD Model

Description

The P0162AI is a P-Channel MOSFET manufactured by NIKO-SEM. It is designed for use in various power management and switching applications where efficiency and reliability are critical. As a P-channel device, it offers certain advantages in circuit design, particularly in high-side switching configurations.

Applications

  • Load Switching: Efficiently switches power to different loads in electronic systems.
  • Power Management Circuits: Used in DC-DC converters, voltage regulators, and other power control circuits.
  • Battery Management Systems (BMS): Controls the charging and discharging of batteries in portable devices.
  • Solid-State Relays (SSRs): Can be used as a switching element in solid-state relays.

Features

  • P-Channel MOSFET: Simplifies high-side switching designs compared to N-channel MOSFETs.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation for improved efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Surface Mount Package: Allows for compact designs and automated assembly.

Benefits

  • Improved Efficiency: Low RDS(on) minimizes power dissipation, leading to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, enhancing reliability.
  • Simplified High-Side Switching: P-channel configuration simplifies the drive circuitry for high-side switching applications.
  • Compact Design: Surface mount package enables the creation of smaller and more portable electronic devices.

Additional Details

The P0162AI features a specified drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Its low gate threshold voltage (VGS(th)) allows for easy driving. The device's fast switching speed ensures minimal switching losses in high-frequency power conversion circuits. The P0162AI's thermal resistance ensures efficient heat dissipation, maintaining optimal performance and preventing overheating. Adherence to industry environmental standards makes it a reliable and environmentally responsible component for a wide range of electronic applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess