EN
  • EN
  • DE

P3055LLG

Part No P3055LLG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265938-P3055LLG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3055LLG CAD Model

Description

The NIKO-SEM P3055LLG is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching applications. It is used in circuits where a high-side switch is required and provides efficient and reliable performance.

Applications

  • Load switching: Used to switch power to various loads in electronic circuits, such as motors, LEDs, and relays.
  • Power management circuits: Implemented in power supplies and DC-DC converters for efficient voltage regulation.
  • Battery management systems: Utilized for controlling battery charging and discharging processes.
  • DC-DC converters: Efficient switching component in DC-DC voltage regulation circuits.

Features

  • P-Channel enhancement mode: Conducts when the gate voltage is negative with respect to the source.
  • Low on-resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High current capability: Capable of handling significant current levels.
  • Fast switching speed: Allows for efficient and rapid switching operations.

Benefits

  • Improved power efficiency: Reduces power loss and heat generation, extending battery life and improving overall system efficiency.
  • Increased system reliability: Provides robust and reliable switching performance, ensuring stable operation.
  • Simplified circuit design: Easier to implement in various applications, reducing design complexity.
  • Compact size: Allows for smaller and more compact electronic designs.

The P3055LLG also features a low gate charge, which helps to minimize switching losses and improve efficiency. It's typically available in a surface-mount package like a TO-252, allowing for easy integration into automated assembly processes. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). This component is designed for applications requiring efficient and reliable high-side switching capabilities.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess