Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr NTE Electronics, Inc
Package Bag
Color Turquoise
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10000mcd
Lens Style Round with Domed Top
Lens Size 5.00mm Dia
Voltage - Forward (Vf) (Typ) 3.2V
Current - Test 20mA
Viewing Angle 15°
Mounting Type Through Hole
Package / Case Radial
Supplier Device Package 5mm
Dimension 5.00mm Dia
Height (Max) 8.70mm
ECCN EAR99
HTSUS 8541.41.0000
Other Names 2368-NTE30127
Standard Package 1
Win Source Part Number 1023718-NTE30127
Ultra Librarian 3D Model Ultra Librarian NTE30127 CAD Model

Description

The NTE30127 is a turquoise LED indication with a viewing angle of 15 degrees.

  • Millicandela Rating: 10000mcd
  • Voltage-Forward: 3.2V
  • Lens Transparency: Clear
  • Mounting: Through hole
  • Package: Radial
  • Product Type: Optoelectronics
  • Package Quantity: One LED
  • RoHS: Non-compliant with RoHS regulations

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED ORANGE CLEAR 2PLCC SMD
Lowest to $0.0843
ECAD model for LO T676-S1T1-24-Z
LITE-ON Technology
LED RED DIFF T-1 3/4 T/H AMMO
Need more? Email Us
ECAD model for LTL-307E-002A
Everlight Electronics Co Ltd
LED RED DIFFUSED 3.0MM ROUND T/H
Need more? Email Us
ECAD model for 264-7SDRD/S530-A3
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0148
ECAD model for 15-21SURC/S530-A2/3T
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0177
ECAD model for 19-217/T1D-AN1P1B3X/6T
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-307E-032
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.2978
ECAD model for 17-21/G6C-BM1N2B/3T
Everlight Electronics Co Ltd
LED SMD / Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
Need more? Email Us
ECAD model for 19-21/GHC-YP1Q2TY/3T
LITE-ON Technology
LED GREEN CLEAR 1208 SMD R/A
Lowest to $0.1643
ECAD model for LTST-S321GKT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention