EN
  • EN
  • DE

NCT5571D-2

Part No NCT5571D-2
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975989-NCT5571D-2
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCT5571D-2 CAD Model

Description

The NCT5571D-2 is a Super I/O chip manufactured by Nuvoton Technology Corporation of America. Super I/O chips are essential components in PC architecture, providing interfaces for various low-bandwidth devices. The NCT5571D-2 integrates several functionalities to streamline system design and reduce component count. It's primarily designed for embedded systems and industrial applications.

Applications

  • PC Motherboards
  • Embedded Systems
  • Industrial Control Systems
  • Point-of-Sale (POS) Systems
  • KVM Switches

Features

  • LPC Interface: Low Pin Count interface for connection to the system chipset.
  • Multi-Mode Serial Ports: Supports multiple serial ports, including UARTs with FIFO, providing flexible serial communication capabilities.
  • Hardware Monitoring: Integrated hardware monitoring functions to track system voltages, temperatures, and fan speeds.
  • Fan Control: Advanced fan control features, allowing for dynamic fan speed adjustment to reduce noise and power consumption.
  • GPIOs: General Purpose Input/Output pins for customized control and monitoring functions.
  • Keyboard Controller: Integrated keyboard and mouse controller.
  • Watchdog Timer: Includes a watchdog timer for system stability and automatic reset in case of failures.

Benefits

  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the need for discrete components.
  • Improved System Reliability: Hardware monitoring and watchdog timer enhance system stability and prevent failures.
  • Enhanced System Performance: Efficient fan control and serial communication optimize system performance.
  • Simplified System Design: LPC interface simplifies connection to the system chipset.
  • Flexible Configuration: GPIO pins and multi-mode serial ports allow for customized control and monitoring functions.

Additional Details

The NCT5571D-2 supports a wide range of operating voltages and temperatures, making it suitable for various environments. It is typically packaged in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package) for easy integration into PCBs. The device is often configured via software, allowing system designers to customize its behavior and monitoring thresholds. The serial ports support various baud rates and data formats, providing flexibility for communication with different serial devices.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Intel
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Omron
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess