NXP 2PD1820AR Low VCEsat (BISS) Transistor
The NXP 2PD1820AR is a cutting-edge Low VCEsat Breakthrough In Small Signal (BISS) transistor that provides a perfect balance between low voltage drop and high current handling efficiency. Designed with state-of-the-art semiconductor technology, this transistor is tailored for high-performance switching applications and energy-saving solutions.
Key Features:
- Low Collector-Emitter Saturation Voltage (VCEsat): The 2PD1820AR boasts a very low VCEsat which minimizes power loss during operation, thereby ensuring higher efficiency in electronic circuits.
- High Collector Current Capability: With an ability to handle significant current, this transistor is suitable for a wide range of applications that require robust current handling.
- High-Speed Switching: The fast switching times of the 2PD1820AR make it an ideal choice for high-speed circuit designs, contributing to improved overall performance.
- Surface-Mount Package: Encased in a small SOT23 plastic package, the 2PD1820AR is designed for compact surface-mount installation, saving valuable board space in dense circuit designs.
Applications:
The versatility of the NXP 2PD1820AR allows it to be used in a multitude of applications, including but not limited to:
- DC-DC converters
- Power management circuits
- Load switches
- Motor control circuits
- LED driving solutions
Product Specifications:
Parameter
Value
Package
SOT23
Collector-Emitter Voltage (VCEO)
50 V
Collector Current (IC)
1 A
Collector-Emitter Saturation Voltage (VCEsat)
Typically 0.115 V at 500 mA
DC Current Gain (hFE)
100-600 at 150 mA
Overall, the NXP 2PD1820AR transistor is an excellent choice for designers looking to improve the efficiency and performance of their electronic devices. With its low power dissipation, high current handling, and fast switching capabilities, it stands out as a reliable component for modern electronic applications.