EN
  • EN
  • DE

74173

Part No 74173
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad D-type flip-flop; positive-edge trigger; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1129786-74173
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74173 CAD Model

Description

Product Overview: NXP 74173

The NXP 74173 is a high-performance integrated circuit designed for a wide range of digital applications. This device is part of NXP's extensive 74-series logic family, known for its reliability and versatility. The 74173 is a 4-bit D-type register with clear, specifically engineered for capturing and storing data.

Key Features

  • 4-Bit D-Type Register: The 74173 contains four D-type flip-flops that can store four bits of data, making it suitable for implementing storage registers, counters, and buffer storage.
  • Edge-Triggered: This device is edge-triggered, capturing data on the rising edge of the clock signal, which ensures precise data handling and synchronization.
  • Master Reset: A master reset function is available, which clears all four flip-flops simultaneously when activated, allowing for quick and efficient resetting of the register.
  • Output Enable: The inclusion of an output enable (OE) control allows for the stored data to be kept internal or driven to the outputs, providing flexibility in interfacing with other components of a system.
  • Direct Clear Inputs: Each flip-flop has a direct clear input that can be used to reset individual bits independently of the clock or master reset.

Applications

The NXP 74173 is well-suited for a variety of digital applications, including:

  • Data storage and transfer
  • Buffer registers
  • Control registers
  • Counters and dividers
  • State machines

Technical Specifications

The device is fabricated with NXP's advanced silicon-gate CMOS technology, providing a robust platform for digital design. It operates over a wide voltage range and has a low power consumption, which is ideal for battery-operated and low-power systems. The 74173 is available in various package types to suit different assembly requirements.

Quality and Reliability

NXP Semiconductors is committed to high standards of quality and reliability. The 74173, like all NXP products, undergoes rigorous testing and quality control to ensure it meets the stringent requirements of the electronics industry.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess