Products specifications

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130832-74ALS138
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS138 CAD Model

Description

NXP 74ALS138 3-to-8 Line Decoder/Demultiplexer

The NXP 74ALS138 is a high-performance, advanced low-power Schottky (ALS) digital decoder/demultiplexer, designed to provide high-speed operation while maintaining low power consumption. This integrated circuit is part of the 74ALS series, which is renowned for its reliability and versatility in a wide range of digital applications. The 74ALS138 is specifically engineered to convert three binary input signals to eight mutually exclusive outputs.

The device features three active-low binary address inputs labeled A0, A1, and A2, as well as three active-low enable inputs, E1, E2, and G2A/G2B. The enable inputs must be set correctly to activate the decoding function; otherwise, all outputs remain in the high state. When enabled, the chip selects one of the eight output lines based on the binary value applied to the address inputs, providing a decoded demultiplexing function that is essential in microprocessor and microcontroller-based systems for address decoding and data routing.

The outputs of the 74ALS138 are active low, meaning the selected output line is pulled to a low logic level while the remaining lines stay high. This feature makes it suitable for driving other logic circuits, LEDs, or even relays with the addition of appropriate driver circuits. The device's high fan-out capability allows it to drive multiple inputs without the need for additional buffering.

Manufactured with NXP's advanced silicon-gate technology, the 74ALS138 operates over a wide voltage range and provides typical propagation delay times significantly faster than equivalent TTL circuits. This makes it an excellent choice for high-speed memory decoding, data multiplexing, and for applications where speed and power efficiency are critical.

Encased in a standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit), the 74ALS138 is easy to integrate into both through-hole and surface-mounted PCB designs. With its industry-standard footprint, this chip is a go-to solution for engineers looking to implement decoding or demultiplexing functions in their digital systems.

For detailed specifications and application notes, designers are encouraged to consult the official NXP datasheets and support documentation to ensure proper usage and implementation of the 74ALS138 decoder/demultiplexer in their projects.

You May Also Be Interested in

Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to €0.2572
ECAD model for 74AHCT573

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ €0.4112 €59.6222
350+ €0.3372 €118.0121
540+ €0.3266 €176.3385
745+ €0.3160 €235.4340
965+ €0.3054 €294.7052
1,290+ €0.2737 €353.0747
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,800 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention