EN
  • EN
  • DE

74CBT6V16211DGG

Part No 74CBT6V16211DGG
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 164764-74CBT6V16211DGG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT6V16211DGG CAD Model

Description

Product Overview: 74CBT6V16211DGG from NXP

The 74CBT6V16211DGG is a high-performance integrated circuit designed by NXP Semiconductors, a leader in the electronics industry. This IC is part of the 74 series logic family and is specifically a bus switch device. It is tailored to provide a seamless and efficient solution for switching applications within your electronic circuits.

Key Features

  • High Bandwidth: The 74CBT6V16211DGG offers a high bandwidth that ensures fast signal propagation and minimal propagation delay, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is crucial for battery-operated devices and helps to reduce overall power usage in systems.
  • 24-Bit Bus Switch: The device features a 24-bit bus switch with 12-bit bus widths per side, providing ample connectivity for complex digital systems while maintaining signal integrity.
  • 5Ω Switch Connection: The low on-resistance of the switch connection ensures minimal signal distortion and voltage drop, preserving signal quality through the switch.
  • Non-Inverting: As a non-inverting bus switch, the 74CBT6V16211DGG maintains the original logic level of the signal, ensuring data integrity is upheld through the switching process.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5V to 5.5V, making it versatile for various logic level environments.
  • Quick Switch Technology: NXP's Quick Switch technology allows for faster switching speeds, further enhancing the performance of this IC in demanding applications.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding it against the damaging effects of static electricity.

Applications

The 74CBT6V16211DGG is ideal for a range of applications where efficient and reliable switching of digital signals is required. This includes use in:

  • Communication systems
  • Networking equipment
  • Servers and data centers
  • Computing peripherals
  • Signal routing applications

With its robust design and advanced features, the 74CBT6V16211DGG from NXP Semiconductors is a top choice for designers looking to implement a high-quality bus switch in their digital systems. Its versatility and performance make it an invaluable component in the modern electronics landscape.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess