EN
  • EN
  • DE
  • IT

74F164D

Part No 74F164D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in parallel-out shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131290-74F164D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F164D CAD Model

Description

Product Overview: 74F164D from NXP

The 74F164D is a high-performance, 8-bit serial-in/parallel-out shift register designed by NXP Semiconductors. This integrated circuit (IC) is part of the 74F series, which are known for their fast switching speeds and high current drive capability. The 74F164D is specifically engineered to deliver reliable performance in a wide array of digital applications, making it an essential component for designers looking to implement efficient data handling and processing tasks within their systems.

This shift register features a fully synchronous serial data entry system, with two distinct serial inputs (A and B) for optimal flexibility. Data is entered on the rising edge of the clock signal, ensuring precise timing and synchronization with the system's clock. The 74F164D also boasts an asynchronous master reset input, which immediately clears the entire register, setting all outputs (Q0 to Q7) to a low state, thereby providing a quick and efficient way to reset the system when needed.

The 74F164D comes in a slim SOIC 14-pin package, which not only saves valuable board space but also ensures compatibility with standard surface-mount manufacturing processes. This makes the 74F164D an excellent choice for compact and high-density electronic designs.

With its robust operation over a broad voltage range, the 74F164D is designed to interface with other 5V logic families seamlessly. This versatility is crucial for mixed-voltage designs and allows for straightforward integration into existing systems without the need for additional level-shifting components.

Key features of the NXP 74F164D include:

  • 8-bit serial input/parallel output configuration
  • Two serial data inputs for flexible data entry
  • Asynchronous master reset for quick initialization
  • High-speed operation to match demanding system requirements
  • 5V operating voltage compatible with TTL logic levels
  • Compact SOIC 14-pin package for space-saving designs

In conclusion, the NXP 74F164D shift register is a powerful and versatile component that delivers the performance and reliability required for modern digital systems. Its ease of use, combined with its fast switching capabilities, makes it an ideal solution for a variety of applications including data storage, signal processing, and control systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess