EN
  • EN
  • DE
  • IT

AIS2DW12TR

Part No AIS2DW12TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description MEMS DIGITAL OUTPUT MOTION SENSO  /  Accelerometer X, Y, Z Axis ±2g, 4g 0.8Hz ~ 50Hz 12-LGA (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g
Sensitivity (LSB/g) 4098 (±2g) ~ 2049 (±4g)
Bandwidth 0.8Hz ~ 50Hz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-VFLGA Module
Supplier Device Package 12-LGA (2x2)
Base Product Number AIS2DW12
Other Names 497-19477-2,497-19477-1,497-19477-6
Standard Package 8,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235076-AIS2DW12TR
Ultra Librarian 3D Model Ultra Librarian AIS2DW12TR CAD Model

Description

The AIS2DW12TR from STMicroelectronics is a state-of-the-art three-axis linear accelerometer that offers an optimal balance between performance and cost-efficiency. This sensor is part of STMicroelectronics' extensive range of MEMS (Micro-Electro-Mechanical Systems) devices, which are renowned for their reliability and precision.

Designed for advanced motion sensing, the AIS2DW12TR is particularly suitable for battery-operated smart devices due to its ultra-low-power operational modes. This makes it an ideal choice for applications such as wearable devices, gaming accessories, smart home automation, and IoT (Internet of Things) devices.

Key Features:

  • Wide Operating Range: The accelerometer operates within a selectable full-scale range of ±2g/±4g/±8g/±16g, accommodating a variety of use cases and ensuring versatile motion detection capabilities.
  • Low Power Consumption: It features ultra-low-power modes that significantly extend battery life, which is critical for portable and wearable technology.
  • High-Resolution Output: High-resolution 12-bit data output allows for precise measurement of acceleration, providing detailed and accurate motion analysis.
  • Advanced Data Processing: The device includes a FIFO (First In First Out) buffer that reduces the load on the host processor by storing data temporarily, thereby enhancing overall system efficiency.
  • Smart Embedded Functions: Embedded functions such as free-fall detection, motion detection, and tap recognition are included, enabling sophisticated motion-triggered applications without the need for additional processing power.
  • Compact and Robust: Housed in a small and robust 2x2x0.7 mm LGA-12 package, the AIS2DW12TR is designed to fit into the most space-constrained applications while resisting mechanical stress.

The AIS2DW12TR also comes with multiple operating modes, including a low-power mode for applications that do not require continuous data sampling, and a normal mode that provides higher sampling rates for more dynamic applications.

With its advanced features and compact size, the AIS2DW12TR is an excellent choice for developers looking to integrate reliable motion sensing into their next-generation devices. STMicroelectronics' commitment to quality ensures that the AIS2DW12TR is not only a high-performance component but also a dependable one for long-term use in a wide array of applications.

You May Also Be Interested in

NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6937 $50.8110
75+ $1.3897 $104.2275
115+ $1.3463 $154.8245
155+ $1.3029 $201.9495
200+ $1.2594 $251.8800
270+ $1.1292 $304.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,960 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess