EN
  • EN
  • DE

MMA3201EGR2

Part No MMA3201EGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 45G ANALOG 20SOIC / Surface Mount Micromachined Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Type Analog
Axis X, Y
Acceleration Range ±45g
Sensitivity (mV/g) 50
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812214-MMA3201EGR2
Ultra Librarian 3D Model Ultra Librarian MMA3201EGR2 CAD Model

Description

Product Overview: MMA3201EGR2 by NXP

The MMA3201EGR2 is a robust, high-performance analog accelerometer designed and manufactured by NXP Semiconductors. This sensor is specifically engineered to cater to the demanding requirements of automotive and industrial applications, providing precise and reliable acceleration measurements.

Key Features

  • Sensitivity: The device offers a finely tuned sensitivity, ensuring accurate detection of movement and acceleration.
  • Measurement Range: It provides a broad measurement range, suitable for capturing both high and low acceleration forces.
  • Signal Conditioning: Integrated signal conditioning simplifies the integration process, as it reduces the need for external components.
  • Temperature Compensation: The MMA3201EGR2 includes temperature compensation, which guarantees consistent performance across varying temperatures.
  • Durability: Designed with durability in mind, it can withstand harsh conditions typically found in automotive and industrial environments.

Applications

This accelerometer is ideal for a wide range of applications, including but not limited to:

  • Vehicle dynamic control (VDC)
  • Electronic stability control (ESC)
  • Anti-lock braking systems (ABS)
  • Inertial brake lights
  • Tilt and rollover detection in heavy machinery

Product Specifications

Parameter Specification
Supply Voltage 5V
Operating Temperature -40°C to +105°C
Output Type Analog Voltage
Sensitivity (typical) Varies depending on range
Measurement Axes Single Axis

The MMA3201EGR2 from NXP is a testament to the company's commitment to providing cutting-edge sensor technology. Its robustness, combined with high accuracy and temperature stability, makes it an excellent choice for any application requiring reliable motion detection.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess