EN
  • EN
  • DE

DSPIC33FJ64MC710A-I/PF

Part No DSPIC33FJ64MC710A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP / dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DSPIC33FJ64MC710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1211663-DSPIC33FJ64MC710A-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC710A-I/PF CAD Model

Description

Microchip Technology's DSPIC33FJ64MC710A-I/PF Microcontroller

The DSPIC33FJ64MC710A-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This versatile component is ideal for applications that require complex algorithms and control processes, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core: The DSPIC33FJ64MC710A-I/PF operates at a maximum frequency of 40 MHz, with a modified Harvard architecture that enhances the execution of digital signal processing instructions.
  • Program Memory: It comes with 64 KB of flash memory, enabling robust application development without frequent memory constraints.
  • RAM: The device includes 16 KB of RAM, providing ample space for data manipulation and buffering.
  • I/O Pins: With 85 input/output pins, this microcontroller offers extensive interfacing capabilities for a wide range of applications.
  • Analog Features: It features a 10-bit Analog-to-Digital Converter (ADC) with up to 32 analog inputs, providing accurate and efficient data acquisition.
  • Communication Interfaces: A variety of communication peripherals are integrated, including UART, SPI, I2C, and CAN modules, facilitating flexible communication options with other devices.
  • Timers and PWM: The device is equipped with multiple timers and up to 8 PWM outputs, suitable for precise timing operations and control applications.
  • Robust Design: Encased in a 100-pin TQFP package, the DSPIC33FJ64MC710A-I/PF is designed for reliability and durability in demanding environments.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.
  • Power Management: The microcontroller offers power-saving features like multiple power modes, including idle and sleep modes, which help in reducing power consumption for energy-sensitive applications.

Applications:

The DSPIC33FJ64MC710A-I/PF is well-suited for a variety of industrial and commercial applications, including:

  • Advanced motor control systems
  • Power supply and power management systems
  • Embedded audio and voice processing
  • Industrial automation and control
  • Automotive and transportation systems
  • Medical devices

With its blend of microcontroller flexibility and DSP performance, the DSPIC33FJ64MC710A-I/PF from Microchip Technology offers a powerful solution for complex, real-time applications that demand efficient, high-speed processing and versatile control capabilities.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess