EN
  • EN
  • DE

74F20N

Part No 74F20N
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1003+
Reference case DIP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 721843-74F20N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F20N CAD Model

Description

The 74F20N is a high-performance, dual 4-input NAND gate integrated circuit, manufactured by NXP Semiconductors. This component is part of the 74F series, which is known for its fast switching speeds and high reliability, making it ideal for a wide range of digital applications.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 2
  • Inputs per Circuit: 4
  • High-Speed Performance: Typically 4.5 ns propagation delay
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -64mA to 15mA
  • Power Dissipation: 500 mW
  • Operating Temperature Range: -40°C to +85°C
  • Package: Plastic DIP-14 (0.300 inch)

Applications

The 74F20N is commonly used in a variety of digital systems where high-speed logic operations are required. Its applications include, but are not limited to:

  • Logic circuitry
  • Computing systems
  • Signal processing
  • Data communication
  • Instrumentation

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74F20N is designed to meet the stringent requirements of the electronics industry, providing reliable performance in even the most demanding conditions. Each device is rigorously tested to ensure it meets NXP's quality standards.

Environmental Compliance

The 74F20N is manufactured with the environment in mind. NXP Semiconductors ensures that their products comply with various international standards, including RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals), minimizing the environmental impact.

Support and Resources

For additional information, technical support, and resources, customers can access a wide range of online tools and documentation available through NXP's official website. This includes datasheets, application notes, and design resources to facilitate the integration of the 74F20N into various projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess