EN
  • EN
  • DE

N74F20D

Part No N74F20D
Manufacturer NXP / Nexperia
Description Dual 4-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229230-N74F20D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F20D CAD Model

Description

Product Overview: N74F20D Dual 4-input NAND Gate

The N74F20D from NXP Semiconductors is a high-performance, dual 4-input NAND gate integrated circuit designed to operate in a wide range of digital applications. This IC is part of the 74F series, which is well-known for its fast switching speeds and excellent operational stability. The N74F20D is an essential component for implementing logic functions in various electronic systems, offering both reliability and flexibility.

Key Features

  • Logic Type: Dual 4-input NAND gate
  • Package: The N74F20D is available in a standard SOIC-14 package, making it suitable for surface-mount technology (SMT) and easy integration into modern PCB designs.
  • Supply Voltage Range: This device can operate over a broad supply voltage range, typically from 4.5V to 5.5V, which is ideal for TTL (Transistor-Transistor Logic) environments.
  • High-Speed Performance: The 74F series is recognized for its fast propagation delay, ensuring quick response times in critical applications.
  • Operating Temperature: The N74F20D is designed to perform reliably within a wide operating temperature range, making it suitable for industrial and commercial applications.
  • Output Drive Capability: It can drive multiple loads with its robust output drive capability, which is a key feature in digital circuits requiring high fan-out.

Applications

The versatility of the N74F20D makes it a prime choice for a multitude of digital logic applications. These include:

  • Complex logic circuit implementation
  • Signal processing
  • Control systems
  • Computing devices
  • Data communication equipment

Quality and Reliability

NXP Semiconductors is committed to providing high-quality and reliable components. The N74F20D undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. With its robust design and NXP's reputation for excellence, the N74F20D is a trusted choice for engineers and designers seeking a dependable dual 4-input NAND gate solution.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1793 $58.2725
785+ $0.1471 $115.4735
1,220+ $0.1425 $173.8500
1,680+ $0.1379 $231.6720
2,165+ $0.1334 $288.8110
2,900+ $0.1196 $346.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess