NXP 74F827 10-Bit Buffer/Line Driver
The NXP 74F827 is a high-performance, 10-bit buffer/line driver designed to address the requirements of high-speed data transmission systems. This integrated circuit is part of NXP's 74F series, which is well-regarded for its fast switching speeds and robust performance. The 74F827 is specifically created to improve the signal integrity of bus lines by providing high drive current while maintaining a low propagation delay.
Key Features
- High-Speed: The device operates at fast switching speeds, which makes it suitable for high-frequency signal buffering and driving applications.
- Drive Capability: With its high current output capability, the 74F827 can drive heavily loaded bus lines with minimal signal distortion, ensuring reliable data transmission.
- Tri-State Outputs: The outputs can be put into a high-impedance state, allowing for bus sharing or system isolation, which is critical in multi-master systems.
- Multiple VCC and GND Pins: The presence of multiple VCC and GND pins helps in minimizing on-board voltage drops and improves the overall noise performance of the system.
Applications
The versatility of the NXP 74F827 allows it to be used in a wide range of applications including:
- Memory address driving
- Bus-oriented systems
- Data transmission systems
- Backplane driving
- Input/Output port expansion
Technical Specifications
Parameter
Value
Logic Type
Buffer/Line Driver, Non-Inverting
Number of Bits per Element
10
Output Current
-15 mA, 64 mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40°C ~ 85°C (TA)
In summary, the NXP 74F827 is a reliable and efficient solution for systems that require high-speed data buffering and line driving. Its robust design and advanced features make it an essential component for designers looking to optimize their high-performance digital systems.