EN
  • EN
  • DE

74HC4040N

Part No 74HC4040N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Counter Single 12-Bit Binary UP 16-Pin PDIP / 12-stage binary ripple counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131787-74HC4040N
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date December 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 74HC4040N CAD Model

Description

The NXP 74HC4040N is a high-speed Si-gate CMOS device that is part of a robust family of 12-stage binary ripple counters. These counters are designed to be used in a wide range of applications, from precision timing circuits to sequential control processes. The 74HC4040N is well-suited for function generator, time-delay, and clock-related applications due to its high noise immunity and low power consumption.

Key Features

  • Counting Sequence: The 74HC4040N provides a 12-stage binary ripple counting sequence, which allows for a wide range of counting applications.
  • High-Speed Operation: This device is capable of high-speed operation, ensuring quick response times and efficient performance in high-frequency counting tasks.
  • Low Power Dissipation: It has a typical low power dissipation, making it an ideal choice for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: The operating voltage range of 2.0 to 6.0 V accommodates a variety of logic levels and systems.
  • Output Capability: Standard outputs are available, which can drive up to 10 LSTTL loads, providing flexibility in interfacing with other logic families.
  • Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility of the NXP 74HC4040N allows it to be used in numerous applications, including:

  • Frequency dividers
  • Time delay generators
  • Counter circuits in digital watches and clocks
  • Sequential control circuits for machine automation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HC4040N is no exception. Each device undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of NXP products.

Package Information

The 74HC4040N is offered in a 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing a robust and reliable mechanical connection.

You May Also Be Interested in

Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Samsung
Lowest to $6.5223
UTC
Lowest to $0.0622
NXP / Nexperia
Lowest to $3.2617
Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess