EN
  • EN
  • DE

74HCT573

Part No 74HCT573
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description Octal D-type transparent latch; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer NXP
Win Source Part Number 165224-74HCT573
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian 74HCT573 CAD Model

Description

Product Overview: 74HCT573 Octal D-type Transparent Latch

The 74HCT573 is a high-speed Si-gate CMOS device from NXP Semiconductors that belongs to the 74HCT family. This integrated circuit is designed to provide an octal D-type transparent latch with 3-state outputs. It is particularly well-suited for use in systems that require the capture and storage of eight bits of data in a transparent manner, with the ability to control the visibility of the output.

Key Features:

  • Transparent Latch: The 74HCT573 allows data at its inputs to be outputted when the latch enable (LE) input is high, and latches the input data when LE is taken low.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, effectively removing the device from the bus or allowing for multiple devices to be connected to a common bus without interference.
  • Compatibility: The device is TTL input compatible, allowing it to be used in mixed-technology environments and interface with both CMOS and TTL logic levels.
  • High-Speed Performance: The 74HCT573 operates at a high-speed, with typical propagation delays comparable to the original 74LS series, but with the lower power consumption characteristic of CMOS technology.
  • Wide Operating Voltage: It can operate with a supply voltage ranging from 4.5V to 5.5V, making it versatile for various applications.

Applications:

The 74HCT573 is used in a wide range of applications, including:

  • Buffering and storage of data
  • Address latching in memory devices
  • System control and communication buses
  • Interface between mismatched data buses

Product Specifications:

Parameter Value Logic Family 74HCT Number of Pins 20 Package Type SOIC, DIP, TSSOP Operating Temperature -40°C to +125°C

Overall, the 74HCT573 from NXP Semiconductors is a reliable and efficient solution for temporary data storage and bus interfacing in digital systems, offering both high performance and ease of integration.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess