EN
  • EN
  • DE

SN74HC259PWT

Part No SN74HC259PWT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH 8BIT ADDRESS 16-TSSOP / Latch Addressable 8-CH D-Type 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type D-Type, Addressable
Output Type Standard
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 13ns
Current - Output High, Low 5.2mA, 5.2mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 795014-SN74HC259PWT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC259
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HC259PWT CAD Model

Description

Product Overview: SN74HC259PWT from Texas Instruments

The SN74HC259PWT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of the 74HC series, known for its high-speed CMOS logic. The SN74HC259PWT features an 8-bit addressable latch that provides efficient data storage and retrieval operations.

With its wide operating voltage range of 2 V to 6 V, the SN74HC259PWT is versatile and can be used in various applications, from low-voltage microcontrollers to more robust digital systems. The low power consumption of the CMOS technology makes it ideal for battery-operated devices, while its high current drive capability allows for direct drive of LEDs and other output devices.

Key Features:

  • 8-Bit Addressable Latch: This feature enables the storage of eight individual bits of data, which can be accessed and controlled independently using the address and data inputs.
  • Wide Operating Voltage Range: The device can function efficiently across a broad range of voltages, accommodating various system requirements.
  • Low Power Consumption: The CMOS technology ensures minimal power draw, extending the life of battery-powered applications.
  • High Current Drive: The SN74HC259PWT can source or sink up to 5.2 mA at 5 V, allowing direct control of output devices without the need for additional components.
  • Multiple Package Options: The device is available in a TSSOP (Thin Shrink Small Outline Package) package, providing a compact solution for space-constrained applications.

Applications:

The SN74HC259PWT is suitable for a wide range of applications, including:

  • Data storage and retrieval systems
  • Control systems
  • Microcontroller peripheral expansion
  • LED displays and indicators
  • Communication systems

Overall, the SN74HC259PWT from Texas Instruments is a reliable and flexible choice for designers looking to implement an 8-bit addressable latch in their digital systems. Its combination of high-speed performance, low power consumption, and versatile functionality make it a valuable component in both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess