EN
  • EN
  • DE

CAT24WC08WI-TE13

Part No CAT24WC08WI-TE13
Manufacturer Catalyst Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0605+
Reference case SOP-8
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
Win Source Part Number 745072-CAT24WC08WI-TE13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24WC08WI-TE13 CAD Model

Description

The CAT24WC08WI-TE13 is an 8Kb (1024 x 8) Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. It uses a two-wire (I2C) serial interface, making it suitable for a variety of applications requiring non-volatile data storage. This device is characterized by its low-power consumption and wide voltage range.

Applications

  • Consumer Electronics: Used in set-top boxes, DVD players, and TVs for storing user preferences and settings.
  • Automotive: Employed in car radios, navigation systems, and electronic control units (ECUs) for storing configuration data.
  • Industrial Control: Found in programmable logic controllers (PLCs), sensors, and data loggers for storing calibration data and system parameters.
  • Medical Devices: Used in medical instruments and monitoring equipment for storing patient data and device settings.
  • Smart Cards: Implemented in smart cards for storing user credentials and application data.

Features

  • Two-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other digital devices.
  • 8Kb (1024 x 8) Memory Organization: Provides a storage capacity of 8 kilobits, organized as 1024 bytes of 8 bits each.
  • Low-Voltage Operation: Operates at low voltages (typically 1.8V to 5.5V), making it suitable for battery-powered applications.
  • Write Protection: Includes a hardware write protection mechanism to prevent accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations with an internal timer.
  • Small Package: Available in a variety of small packages (like SOIC, TSSOP, and DFN) for space-constrained applications.

Benefits

  • Easy Integration: The I2C interface allows for easy integration with microcontrollers.
  • Non-Volatile Storage: Data is retained even when power is removed, ensuring data integrity.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
  • Data Protection: Write protection prevents accidental data loss.
  • Compact Size: Small packages enable use in space-limited designs.

Additional Details

The CAT24WC08WI-TE13 operates within a temperature range of -40°C to +85°C. It typically has a maximum clock frequency of 1 MHz for the I2C interface. The device offers a self-timed write cycle, typically around 5 ms. The 'TE13' suffix usually indicates a specific packaging and tape & reel option. Consult the datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2426 $58.2240
580+ $0.1998 $115.8840
900+ $0.1929 $173.6100
1,235+ $0.1871 $231.0685
1,595+ $0.1813 $289.1735
2,145+ $0.1617 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess