EN
  • EN
  • DE

74LVC162245ADL

Part No 74LVC162245ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit bus transceiver with direction pin; 30ohm series termination resistors; 5V Input/Outputs tolerant 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132716-74LVC162245ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC162245ADL CAD Model

Description

Product Overview: 74LVC162245ADL by NXP Semiconductors

The 74LVC162245ADL is a high-performance, low-voltage, 16-bit bidirectional level shifter manufactured by NXP Semiconductors. Designed to operate as a bus transceiver, this integrated circuit is capable of providing interface functionality between multi-voltage communication systems with different voltage levels.

Constructed with advanced silicon-gate CMOS technology, the 74LVC162245ADL ensures reduced power consumption while maintaining high-speed operation. It is particularly suitable for downscaling voltage levels in mixed 3.3V and 5V systems, making it an indispensable component for modern digital electronics where interfacing between different logic levels is required.

Key Features:

  • Logic Level Translation: The device supports translation from 5V to 3.3V and vice versa, allowing seamless communication between devices operating at these voltages.
  • High-Speed Performance: Thanks to its LVC technology, the 74LVC162245ADL can operate at high speeds without compromising signal integrity, making it ideal for high-frequency applications.
  • Low Power Consumption: The device has been optimized for low power dissipation, which is a critical feature for battery-operated and power-sensitive applications.
  • Bus Hold Feature: Integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 1.2V to 3.6V on the A side and 2.7V to 5.5V on the B side, providing flexibility in interfacing different logic levels.

Applications:

The 74LVC162245ADL is widely used in a variety of applications, including:

  • Logic level shifting for mixed-mode signal operations
  • Communication between different voltage domains within computing systems
  • Interface bridging in multivoltage digital systems such as servers, networking, and telecommunication equipment
  • Signal buffering and strengthening in high-drive applications

With its robust design and versatile features, the 74LVC162245ADL from NXP Semiconductors is a reliable choice for designers looking to bridge the gap between different voltage domains, ensuring compatibility and enhancing the performance of mixed-voltage systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9007 $59.4042
15+ $8.1243 $121.8645
23+ $7.8702 $181.0146
31+ $7.6161 $236.0991
40+ $7.3620 $294.4800
53+ $6.6008 $349.8424
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess