The 74LVC257AD-T is a high-performance, quad 2-input multiplexer with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to be utilized in applications requiring the selection or routing of data from two sources to a single output. It is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device operates at a lower voltage with a higher performance level compared to traditional CMOS devices.
This multiplexer is characterized by its ability to operate from a 1.2V to 3.6V power supply, making it suitable for interfacing with low-voltage logic levels while maintaining a 5V tolerant input for interfacing with 5V systems without the need for additional level shifters. The 74LVC257AD-T is also known for its high-speed performance, with a propagation delay typically less than 3.7ns when operating at 3.3V, allowing for fast switching between data sources.
Key Features:
- Wide Supply Voltage Range: 1.2V to 3.6V
- 5V Tolerant Inputs for interfacing with 5V logic
- High-Speed Operation: Propagation delay typically less than 3.7ns at 3.3V
- Low Power Consumption
- High Noise Immunity
- 3-State Outputs for bus-oriented applications
- Complies with JEDEC standard no. 8-1A
- ESD protection exceeds JESD 22
- Inputs accept voltages up to 5.5V
- Latch-up performance exceeds 100mA per JESD 78 Class II Level A
- Available in a standard SOIC-16 package
Applications:
The 74LVC257AD-T is ideal for a variety of applications where multiple data sources need to be routed to a single output. These applications include, but are not limited to, data multiplexing, signal gating, data routing, and function generation in systems such as:
- Telecommunications
- Computers and Computer Peripherals
- Networking Equipment
- Embedded Systems
- Consumer Electronics
Overall, the 74LVC257AD-T from NXP is a versatile and reliable component that offers the functionality needed for complex digital systems while ensuring compatibility with both low and standard voltage logic levels.