EN
  • EN
  • DE

BAP70Q

Part No BAP70Q
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151276-BAP70Q
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BAP70Q
Introduction Date September 29, 2010
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BAP70Q CAD Model

Description

Product Overview: NXP BAP70Q

The NXP BAP70Q is a cutting-edge RF switch that is designed to deliver exceptional performance in a wide range of applications. This product is part of NXP's high-quality RF portfolio, which is known for its reliability and efficiency. The BAP70Q is particularly suited for use in RF signal routing and is commonly utilized in wireless communication systems.

Key Features

  • Frequency Range: The BAP70Q operates over a broad frequency range, making it versatile for use in various RF applications.
  • Low Insertion Loss: It offers low insertion loss, which ensures minimal signal attenuation when the switch is in the ON state, thereby maintaining signal integrity.
  • High Isolation: The device provides high isolation between ports in the OFF state, which is crucial for preventing signal leakage and maintaining the purity of signal paths.
  • Package: Housed in a compact SOT363 package, the BAP70Q is designed for space-saving PCB designs without compromising on performance.
  • Control Voltage: It can be controlled using a single positive control voltage, simplifying the design and integration into various systems.

Applications

The BAP70Q is an ideal choice for a multitude of applications where RF signal routing is required. It is widely used in:

  • Mobile telephony and wireless communication devices
  • Satellite TV receivers and set-top boxes
  • RF identification (RFID) systems
  • Wireless LAN and Bluetooth systems
  • General RF switching applications

Quality and Support

NXP Semiconductors is committed to delivering high-quality products, and the BAP70Q is no exception. Customers can expect robust performance and durability. Additionally, NXP provides comprehensive technical support for the BAP70Q, including detailed datasheets, application notes, and design resources to facilitate the integration of the switch into various applications.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Lowest to $0.3269
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1265 $50.6000
965+ $0.1038 $100.1670
1,495+ $0.1005 $150.2475
2,060+ $0.0973 $200.4380
2,660+ $0.0941 $250.3060
3,560+ $0.0843 $300.1080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess