Products specifications Report Issue?

Reference Date Code 1107+
Reference case SOT-143
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717818-BAS40-07/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40-07/DG CAD Model

Description

The NXP BAS40-07/DG represents a cutting-edge solution for high-speed switching applications, offering a perfect blend of efficiency and reliability. This surface-mounted Schottky diode is designed to address the needs of a wide range of electronic circuits, particularly excelling in situations where fast switching and low forward voltage drop are critical.

Key Features

  • Low Forward Voltage Drop: The BAS40-07/DG boasts a low forward voltage drop, which enhances its efficiency and reduces thermal stress within circuits during operation.
  • High-Speed Switching: Engineered for rapid switching, this diode is ideal for high-frequency applications, ensuring minimal signal delay and maximum performance.
  • Dual Diode Configuration: The device contains two diodes in series, packaged in a compact SOT-23 housing, allowing for space-saving designs and simplified circuit layouts.
  • Low Capacitance: With its low diode capacitance, the BAS40-07/DG is well-suited for high-frequency applications, minimizing energy loss and improving overall circuit efficiency.
  • High Surge Current Capability: This Schottky diode can handle high surge currents, making it robust in applications that may experience unexpected current spikes.

Applications

The NXP BAS40-07/DG is versatile and can be used in a variety of electronic applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Voltage Clamping
  • Protection Circuits
  • Switching Power Supplies
  • Reverse Voltage Protection

Technical Specifications

Below are some of the technical specifications that make the BAS40-07/DG a reliable choice for your electronic designs:

  • Package: SOT-23
  • Configuration: Dual series
  • Repetitive Peak Reverse Voltage: 40 V
  • Forward Continuous Current: 200 mA
  • Power Dissipation: 250 mW
  • Operating Junction Temperature Range: -55°C to +150°C

With its robust design and superior electrical characteristics, the NXP BAS40-07/DG Schottky diode is an excellent choice for designers looking to enhance the performance and durability of their electronic products.

You May Also Be Interested in

Intel
DC and Switching Characteristics for MAX V Devices | IC CPLD 980MC 6.2NS 256FBGA
Lowest to $23.9394
ECAD model for 5M1270ZF256C5N
Analog Devices Inc.
6.25 Gbps 4×4 Digital Crosspoint Switch with EQ
Need more? Email Us
ECAD model for AD8156ABCZ
Analog Devices Inc.
LC2MOS Complete 14-Bit DAC | IC DAC 14BIT V-OUT 28PLCC
Lowest to $29.7799
ECAD model for AD7840KP
Intersil Corporation
Data Acquisition
Need more? Email Us
ECAD model for AD7530KD
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-90FI
Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
Fairchild/ON Semiconductor
Synchronous 4-Bit Up/Down Counter with Mode Control
Need more? Email Us
ECAD model for 74191
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
Seme LAB
SMALL SIGNAL N.CHANNEL J.FET IN A HERMETICALLY SEALED CERAMIC SURFACE MOUNT PACKAGE FOR HIGH RELIABILITY APPLICATIONS
Need more? Email Us
ECAD model for 2N4393CSM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention