The NXP BAS40H is a high-performance Schottky barrier diode designed for high-speed switching applications and voltage clamping. This versatile diode is encapsulated in a compact SOD123 package, making it suitable for surface-mounted design in a wide range of electronic circuits.
Key Features
- Low Forward Voltage Drop: The BAS40H offers a low forward voltage drop, which results in lower power loss and higher efficiency during operation. This makes it ideal for applications where power conservation is critical.
- Fast Switching Speed: With its fast switching capability, the BAS40H is perfect for high-frequency applications. The quick response time ensures minimal switching losses and better performance in circuits such as DC-DC converters and high-frequency rectification.
- Low Capacitance: The device exhibits low diode capacitance, which is beneficial for high-speed applications as it minimizes charge storage and allows for faster turn-off times.
- Surface-Mount Package: The SOD123 package is designed for surface-mount technology, making the BAS40H suitable for automated assembly processes and compact circuit designs.
- High Breakdown Voltage: With a high breakdown voltage, this diode can withstand transient voltage spikes without damage, providing reliable performance in harsh electrical environments.
- Lead-Free and RoHS Compliant: The BAS40H is manufactured using environmentally friendly materials and is compliant with RoHS regulations, making it a sustainable choice for electronic products.
Applications
The NXP BAS40H is used in a variety of applications, including:
- Power management circuits
- High-speed switching circuits
- DC-DC converters
- Reverse polarity protection
- Charge and power distribution in portable devices
- Automotive applications
Technical Specifications
- Package: SOD123
- Forward Current (If): 200mA
- Peak Reverse Voltage (Vrrm): 40V
- Forward Voltage Drop (Vf): 0.8V at If=100mA
- Reverse Leakage Current (Ir): 0.1µA at Vr=30V
- Operating Temperature Range: -65°C to +125°C
Overall, the NXP BAS40H Schottky diode is a reliable and efficient choice for designers looking to incorporate a high-speed, low-power diode into their electronic designs.