The NXP BAT721 is a high-performance, Schottky barrier diode designed to offer fast switching speeds and low forward voltage drop. This diode is a crucial component in a wide array of electronic circuits, particularly suited for applications that require efficient power management and high-frequency operation.
Key Features
- Low Forward Voltage Drop: The BAT721 provides a low forward voltage drop, which enhances the efficiency of the application it is used in by minimizing power losses.
- Fast Switching Speed: With its rapid switching capabilities, the diode is ideal for high-frequency applications, ensuring that electronic devices can operate smoothly with minimal delay.
- High Current Capability: This diode can handle a substantial amount of current, making it suitable for applications with higher power requirements.
- Robust Design: The BAT721 is built to withstand tough conditions, ensuring long-term reliability and stability in various operating environments.
Applications
The versatility of the NXP BAT721 makes it a prime choice for a multitude of applications, including:
- Power supply circuits
- DC-DC converters
- Reverse polarity protection
- Switching power supplies
- Automotive applications
- High-frequency inverters
Technical Specifications
| Parameter |
Value |
| Package |
SOD-123 |
| Diode Configuration |
Single |
| Maximum Forward Voltage |
390 mV at 1 A |
| Maximum Reverse Leakage Current |
500 µA at 20 V |
| Operating Temperature Range |
-65°C to +125°C |
With its robust performance and reliability, the NXP BAT721 Schottky barrier diode is an excellent choice for designers and engineers looking to enhance their electronic designs with a component that offers both efficiency and durability.