EN
  • EN
  • DE

BAT754C

Part No BAT754C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Schottky barrier double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151642-BAT754C
Manufacturer Homepage www.nxp.com
Family Name BAT754C
Introduction Date August 05, 1999
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BAT754C CAD Model

Description

The NXP BAT754C is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is encapsulated in a small SOT-457 (SC-74) surface-mounted device (SMD) package, which makes it suitable for high-density circuit board designs. The BAT754C is optimized for use in high-frequency circuits and is commonly found in power management systems, inverters, and as a freewheeling diode in various electronic applications.

Key Features:

  • Low Forward Voltage: The BAT754C offers a very low forward voltage drop, typically around 0.37V at 10mA, which helps in reducing power loss and improving efficiency in circuits.
  • High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal signal delay and quick response time.
  • Low Capacitance: The device features low diode capacitance, which is beneficial for high-speed switching and minimizes noise in signal processing circuits.
  • High Surge Current Capability: The BAT754C can handle high surge currents, making it robust for applications that may experience unexpected current spikes.
  • Quad Configuration: The diode comes in a quad configuration, offering four independent Schottky barrier diodes in a single package for compact and efficient design.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping
  • Charge pump circuits

With its combination of low power loss, high efficiency, and fast switching, the NXP BAT754C Schottky barrier diode is an excellent choice for designers looking to optimize their power-sensitive applications. Its small footprint also makes it an attractive option for portable electronics where space is at a premium. Whether it's for voltage rectification, signal demodulation, or protection against reverse bias, the BAT754C delivers reliable performance in a compact package.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess