EN
  • EN
  • DE

BB153,115

Part No BB153,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP 32V SOD324
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Varactors Single 32 V Surface Mount SOD-323
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name BB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 568-6040-1, 568-6040-2, 934042230115, BB153 T/R, 568-6040-6, BB153,115-ND, 954-BB153115, BB153 T/R-ND, BB153115
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863548-BB153,115
Ultra Librarian 3D Model Ultra Librarian BB153,115 CAD Model

Description

The NXP BB153,115 is a cutting-edge silicon-based variable capacitance diode, designed for use in tuning applications across a wide range of electronic products. This diode is specifically crafted to provide high-quality performance in voltage-controlled oscillators (VCOs), RF circuits, and tunable filters, where precise control of capacitance is essential for optimal functionality.

Key Features

  • High Capacitance Ratio: The BB153,115 boasts an impressive capacitance ratio, which ensures a wide tuning range for VCOs and other frequency-agile circuits.
  • Low Series Resistance: With a low series resistance, this diode offers minimal signal loss, contributing to the efficiency and signal integrity of the overall circuit.
  • Excellent Linearity: The linearity of capacitance variation with voltage helps maintain stable circuit performance throughout the tuning range.
  • Compact Package: Enclosed in a small SOD323 package, the BB153,115 is suitable for high-density circuit designs where space is at a premium.

Applications

The versatility of the NXP BB153,115 makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Mobile and wireless communication devices
  • Phase-locked loop (PLL) systems
  • Satellite and cable TV tuners
  • RFID and other radio frequency applications

Technical Specifications

Some of the key technical specifications of the NXP BB153,115 include:

  • Package: SOD323
  • Capacitance Range: Specified over a wide voltage range
  • Reverse Voltage: Defined for reliable operation
  • Quality Factor: High Q at specified frequencies

Quality and Reliability

NXP is known for its commitment to quality, and the BB153,115 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the rigorous demands of professional electronics applications.

Ordering Information

For detailed ordering and pricing information, or to request samples of the NXP BB153,115, please visit the NXP official website or contact an authorized distributor. Ensure that you are referencing the correct product code to avoid any discrepancies.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,420 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess