EN
  • EN
  • DE

LT3757AIMSE#PBF

Part No LT3757AIMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 40 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 1059654-LT3757AIMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3757AIMSE#PBF CAD Model

Description

The LT3757AIMSE#PBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This versatile component is engineered to cater to a wide array of applications, including telecommunications, automotive systems, industrial controls, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The LT3757AIMSE#PBF operates over a broad input voltage range, accommodating sources from 4.5V to 40V, making it suitable for both low and high voltage applications.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 1MHz, designers can optimize the balance between efficiency and component size.
  • Integrated Boost and Catch Diodes: This device includes robust internal diodes, which help to simplify the design and reduce external component count.
  • Multiple Topologies Supported: It supports boost, forward, SEPIC, and inverting power supply configurations, providing flexibility in designing power solutions.
  • Robust Thermal Performance: The LT3757AIMSE#PBF comes in a high-temperature grade, ensuring reliable operation in environments with elevated temperatures.

Protection Features

  • Overvoltage Protection: To safeguard against voltage spikes, the device includes overvoltage protection that shuts down the converter when the output voltage exceeds a preset threshold.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) feature ensures that the device operates only when the input voltage is within its specified range, preventing damage from voltage drops.
  • Thermal Shutdown: The built-in thermal shutdown mechanism protects the device from overheating, enhancing its longevity and reliability.

Applications

The LT3757AIMSE#PBF's adaptability makes it ideal for a variety of applications, including but not limited to:

  • LED Driver Circuits
  • Telecommunication Power Supplies
  • Automotive and Marine Systems
  • Portable and Battery-Powered Equipment
  • Industrial Power Systems

With its high level of integration, the LT3757AIMSE#PBF allows for a compact, efficient, and versatile power design, making it an excellent choice for engineers and designers looking for a reliable DC/DC converter solution.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6467 $51.8802
15+ $7.0948 $106.4220
22+ $6.8731 $151.2082
31+ $6.6513 $206.1903
39+ $6.4296 $250.7544
53+ $5.7645 $305.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess