The BB199, from NXP Semiconductors, is a cutting-edge silicon-based varactor diode designed for use in VHF and UHF applications. This high-performance diode is well-suited for a wide range of applications, including tuning and filtering in RF circuits. Its high-quality construction and meticulous engineering make it an excellent choice for professionals seeking reliability and precision in their electronic components.
Key Features
- High Tuning Ratio: The BB199 offers a high capacitance ratio, which allows for efficient and precise voltage-controlled tuning of circuits.
- Low Series Resistance: Its low series resistance ensures minimal signal loss, contributing to a high-quality performance in RF applications.
- Excellent Linearity: The varactor diode provides excellent linearity, which is crucial for maintaining signal integrity in frequency modulation and tuning applications.
- Compact Design: The small package size of the BB199 makes it ideal for use in space-constrained applications, without compromising on performance.
Applications
The BB199 is versatile and can be used in a variety of applications, including:
- RF tuning and filtering
- Voltage-controlled oscillators (VCOs)
- Phase-locked loops (PLLs)
- TV and FM tuners
- Professional radio equipment
Technical Specifications
Parameter
Value
Package
SOD323
Capacitance Range
1 to 20 pF (at 1 to 28 V)
Quality Factor
> 1000 at 50 MHz
Operating Temperature Range
-55°C to +125°C
With its robust design and exceptional performance characteristics, the NXP BB199 varactor diode is a top choice for professionals in the electronics field. Its ability to deliver high precision and stability in RF tuning makes it a valuable component in any advanced electronic system.