Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 600mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 096011-BC807
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Audio, Industrial
Family Name BC807
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BC807 CAD Model

Description

The NXP BC807 is a PNP general-purpose transistor that serves a wide array of electronic applications. It is designed to offer a perfect balance between high efficiency and reliability, making it a preferred choice for designers and hobbyists alike. This versatile component is commonly used in amplification and switching applications, thanks to its excellent amplification factor and low power dissipation.

Key Features

  • PNP Transistor: The BC807 is a PNP transistor, which means it is turned on by a small current flowing between the base and the emitter in the opposite direction to the conventional current flow.
  • High Current Gain: With its high current gain, this transistor can amplify weak signals into stronger ones, making it ideal for various electronic circuits.
  • Low Voltage Operation: It operates at low voltages, typically around -45V for the collector-emitter voltage, and -5V for the collector-base voltage, which makes it suitable for low-voltage applications.
  • Power Dissipation: The BC807 can dissipate up to 250 mW of power, ensuring it can handle moderate power levels without overheating.
  • Package Options: It is available in several package options, including the small SOT23, which is suitable for space-constrained applications.

Applications

The NXP BC807 transistor is widely used in a variety of applications, including:

  • Signal amplification in audio devices
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching operations in consumer electronics
  • Control systems in industrial machinery
  • Power management in portable devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BC807 is no exception. It is manufactured under strict quality control standards, ensuring that each component meets the high expectations of customers. Whether you're working on a DIY project or developing a commercial product, the NXP BC807 PNP transistor is a reliable and efficient choice for your circuitry needs.

You May Also Be Interested in

STMicroelectronics
TRANS 8NPN DARL 50V 500MA 18DIP
Need more? Email Us
ECAD model for ULQ2804A
ON Semiconductor
7-Channel Darlington Driver 16-SOIC
Lowest to $0.2600
ECAD model for ULN2003ADR2
Texas Instruments
Darlington Transistor Array 7-Channel 50V 500mA 16-TSSOP
Lowest to $1.0420
ECAD model for ULN2003LVPW
STMicroelectronics
Darlington Transistor Array 7-Ch 50V 500mA 16-Pin SOIC
Lowest to $0.1351
ECAD model for ULN2003D1013
Texas Instruments
7-Channel Darlington Driver 16-TSSOP
Lowest to $0.5955
ECAD model for ULN2003BPW
Nexperia USA Inc.
TRANS 2NPN 60V 2A 6HUSON
Need more? Email Us
ECAD model for PBSS4260PAN,115
Texas Instruments
Darlington Transistor Array 8-Channel 50V 500mA 18-SOIC
Lowest to $0.6272
ECAD model for ULN2803CDW
STMicroelectronics
7-Channel Darlington Driver 16-SOIC
Lowest to $0.2829
ECAD model for ULN2001D1013
Nexperia USA Inc.
TRANS NPN/PNP 30V 2A 6HUSON
Need more? Email Us
ECAD model for PBSS4230PANP,115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5,620+ $0.0089 $50.0180
13,700+ $0.0073 $100.0100
21,130+ $0.0071 $150.0230
28,990+ $0.0069 $200.0310
37,880+ $0.0066 $250.0080
50,850+ $0.0059 $300.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120,000 pieces
MOQ: 5620 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention