Products specifications

Manufacturer NXP
Win Source Part Number 1152415-BCV61B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BCV61B CAD Model

Description

The NXP BCV61B is a highly versatile and efficient PNP bipolar junction transistor (BJT) designed to meet the rigorous demands of modern electronic circuits. This transistor is part of NXP's extensive range of semiconductor products, known for their reliability and performance.

Key Features

  • Low V<sub>CEsat: The BCV61B offers a low collector-emitter saturation voltage, which makes it highly efficient in applications requiring high current gain at low voltages.
  • High Current Capacity: With the ability to handle a continuous collector current of up to 100 mA, this transistor is suitable for moderate power applications.
  • Complementary NPN Type: This PNP transistor has a complementary NPN counterpart, the BCV71B, allowing for flexibility in designing push-pull configurations.
  • Surface-Mount Package: The BCV61B comes in a small SOT-143B surface-mount package, which is ideal for space-constrained applications.
  • Multiple Applications: It is suitable for use in driver stages of audio amplifiers, signal processing circuits, and switch mode power supplies.

Electrical Characteristics

The BCV61B boasts impressive electrical characteristics that ensure its suitability for a wide range of applications:

  • Collector-Emitter Voltage (V<sub>CEO): -80V
  • Collector-Base Voltage (V<sub>CBO): -80V
  • Emitter-Base Voltage (V<sub>EBO): -5V
  • Collector Current - Continuous (I<sub>C): -100mA
  • Power Dissipation (P<sub>D): 250mW

Applications

The BCV61B is designed to be used in a multitude of applications, including but not limited to:

  • General-purpose switching and amplification
  • Audio amplifiers
  • Signal processing
  • Power management circuits
  • Control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BCV61B is manufactured with the highest standards, ensuring that it meets the reliability requirements for industrial and consumer electronic products.

For detailed information on the BCV61B, including datasheets, technical specifications, and application notes, please visit the official NXP Semiconductors website or contact their support team.

You May Also Be Interested in

Cypress Semiconductor Corp
2K x 16 Dual-Port Static RAM
Need more? Email Us
ECAD model for CY7C133-25JI
NXP / Nexperia
NPN power transistor with integrated diode
Lowest to $0.4204
ECAD model for BUJD103AD
Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to $108.2058
ECAD model for EP610SC-30
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Hitachi Metals, Ltd
7mm SQUARE THIN TYPE ISOLATOR
Lowest to $3.5044
ECAD model for ESI-7SGL2.140G02-T
Vishay
Fast Silicon Mesa Rectifiers
Lowest to $0.8741
ECAD model for BYT52G
Intersil Corporation
12 x 8 x 1 BiMOS-E Crosspoint Switch
Need more? Email Us
ECAD model for CD22M3493Q
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
National Semiconductor (TI)
LVDS Transmitter 24-Bit Color Flat Panel Display (FPD) Link
Lowest to $4.0218
ECAD model for DS90CF581MTD

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9649 $53.0695
115+ $0.9039 $103.9485
175+ $0.8733 $152.8275
250+ $0.8123 $203.0750
320+ $0.7817 $250.1440
400+ $0.7512 $300.4800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention