EN
  • EN
  • DE

BDW74D

Part No BDW74D
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans Darlington Power Transistor 120V 8A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234813-BDW74D
Popularity Low
Supply and Demand Status Balance
Family Name BDW74D
Introduction Date August 30, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BDW74D CAD Model

Description

The NXP BDW74D is a high-performance bipolar junction transistor (BJT) designed for use in a range of electronic applications that require robust amplification and switching capabilities. This device is part of NXP's esteemed portfolio of semiconductor solutions that cater to the evolving needs of the electronics industry.

Key Features

  • High Current Capability: The BDW74D is capable of handling significant current, making it suitable for power regulation and control in demanding circuits.
  • Complementary PNP Transistor: This device is a PNP transistor, which makes it ideal for use in push-pull amplifier configurations when paired with a complementary NPN transistor.
  • High Power Dissipation: With its ability to dissipate high levels of power, the BDW74D can sustain stable operation even under stressful conditions.
  • Wide Operating Temperature Range: Its robust construction allows for operation across a broad temperature range, ensuring reliability in various environments.

Applications

The BDW74D transistor is versatile and can be employed in numerous applications, including:

  • Audio power amplifiers
  • Power supply circuits
  • Motor control systems
  • Switching applications

Electrical Specifications

With its impressive electrical characteristics, the BDW74D is engineered to meet the stringent requirements of modern electronic circuits:

  • Collector-Emitter Voltage (Vceo): High voltage tolerance ensures the transistor can handle typical circuit voltages without breakdown.
  • Collector Current (Ic): The high collector current rating indicates the BDW74D's capability to drive heavy loads.
  • Power Dissipation (Pd): A high power dissipation rating affords the BDW74D the ability to manage thermal energy effectively, contributing to its longevity and stable performance.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BDW74D is manufactured with this commitment in mind, ensuring that it performs consistently and is durable over its operational lifespan. Whether for commercial or industrial applications, the BDW74D from NXP is an excellent choice for designers seeking a reliable PNP transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess