EN
  • EN
  • DE

BF1101R

Part No BF1101R
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel dual-gate MOS-FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153034-BF1101R
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF1101R CAD Model

Description

The NXP BF1101R is a high-performance silicon N-channel dual-gate MOSFET that offers a compact and efficient solution for a wide range of RF applications. This device is particularly designed for VHF and UHF applications, which makes it an ideal component for use in TV tuners, FM radios, and other high-frequency circuits.

Key Features

  • High gain: The BF1101R provides excellent forward transadmittance (gfs), ensuring a high level of amplification in RF applications.
  • Low noise figure: With its low noise characteristics, it is perfect for applications where signal clarity and integrity are paramount.
  • Dual-gate design: The dual-gate functionality allows for better control and stability of the amplification process, which is crucial in RF signal processing.
  • High input impedance: The high input impedance makes it easier to match impedances with other components in the circuit, enhancing overall performance.

Applications

The BF1101R is suitable for a range of applications including:

  • Mixers in television receivers
  • RF amplifiers in FM radios
  • VHF and UHF amplifiers
  • Oscillators in various frequency ranges

Electrical Characteristics

The BF1101R operates effectively over a broad frequency range and can handle continuous power up to a specified limit. The device is characterized by its low voltage operation, making it compatible with portable and low-power applications. Additionally, the MOSFET's construction ensures reliability and longevity even under demanding conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BF1101R is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs consistently over time and is resilient against environmental factors.

Conclusion

In summary, the NXP BF1101R is a versatile and reliable component for any RF engineer's toolkit. Its high gain, low noise, and dual-gate functionality make it a top choice for applications requiring precise RF signal amplification and processing.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess