EN
  • EN
  • DE

BGD904

Part No BGD904
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMPLIFIER POWER SOT-115J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 420mA
Case / Package SOT115J
Win Source Part Number 084891-BGD904
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGD904 CAD Model

Description

The NXP BGD904 is a high-performance silicon NPN bipolar Microwave Power Transistor designed for high-power amplifiers in a wide range of applications. This product is a testament to NXP's commitment to providing cutting-edge technology and reliability in the field of RF power amplification.

Key Features

  • Frequency Range: The BGD904 operates efficiently over a broad frequency range, making it a versatile choice for various microwave applications.
  • Power Output: It is capable of delivering significant power, which is essential for applications requiring high output levels.
  • Efficiency: With its advanced design, the BGD904 achieves high efficiency, reducing thermal stress and enabling stable performance over time.
  • Linearity: The transistor provides excellent linearity, ensuring that signals are amplified without significant distortion, which is crucial for maintaining signal fidelity.
  • Durability: Constructed with robust materials, the BGD904 is built to withstand harsh conditions and provide consistent performance.

Applications

The BGD904 is suitable for a range of applications, including but not limited to:

  • Broadcast transmitters
  • Cellular base station amplifiers
  • Professional RF power amplifiers
  • Industrial, scientific, and medical (ISM) applications

Quality and Support

NXP is known for its high-quality products and the BGD904 is no exception. It is manufactured to meet rigorous standards, ensuring reliability and performance. Additionally, NXP provides comprehensive technical support for the BGD904, offering detailed documentation, application notes, and customer support to assist with integration and troubleshooting.

Environmental Considerations

The BGD904 is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous substances, making it a sustainable choice for environmentally conscious organizations.

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess