EN
  • EN
  • DE

LT6211CDD#PBF

Part No LT6211CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Feedback
Output Type Rail-to-Rail
Slew Rate 700V/μs
-3db Bandwidth 200MHz
Current - Input Bias 13.5μA
Voltage - Input Offset 1mV
Supply Current 6mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Family Part Number LT6211
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 719138-LT6211CDD#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6211CDD#PBF CAD Model

Description

The LT6211CDD#PBF is a high-performance dual operational amplifier (op amp) from Linear Technology, designed to offer a perfect balance of speed and precision for a wide array of applications. This component is particularly suitable for systems that require low noise, high speed, and a wide output swing.

Key Features:

  • Low Noise: The LT6211CDD#PBF features a low voltage noise density of 4.8nV/√Hz at 1kHz, making it an excellent choice for applications that are sensitive to electrical noise, such as audio and instrumentation.
  • Rail-to-Rail Output: Its rail-to-rail output stage enables the op amp to drive loads to either supply rail, providing maximum dynamic range in single or split supply operations.
  • Unity-Gain Stable: This op amp is stable at a gain of one, which means it can be used in buffer applications without additional compensation.
  • High Speed: With a slew rate of 6V/µs and a gain-bandwidth product of 6.5MHz, the LT6211CDD#PBF can handle fast signal processing tasks efficiently.
  • Low Distortion: The device offers very low harmonic distortion, which is critical for high-fidelity audio applications and precision measurement systems.
  • Supply Range: It operates from a supply voltage range of 2.5V to 12.6V, accommodating a variety of power environments.
  • Power Efficient: The op amp is designed for low current consumption, drawing only 1.3mA per amplifier, which is beneficial for battery-powered and portable applications.

Applications:

  • Active Filters
  • Photodiode Amplification
  • Audio and Video Signal Processing
  • Medical Instrumentation
  • Data Acquisition Systems
  • Driving A/D Converters

The LT6211CDD#PBF is offered in a compact 10-lead DFN package, ensuring a small footprint on the circuit board. Its performance characteristics make it a versatile choice for designers looking for a reliable op amp that delivers low noise, high speed, and excellent linearity.

Whether you're developing high-end audio equipment, precision measurement tools, or any application that demands a high-quality signal chain, the LT6211CDD#PBF from Linear Technology is an outstanding choice that promises to enhance your system's performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6779 $80.6779
2+ $66.1977 $132.3954
3+ $64.1291 $192.3873
4+ $62.0605 $248.2420
5+ $59.9919 $299.9595
7+ $53.7860 $376.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess