Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Purpose Sound Generator
Number of Circuits 1
Supply Voltage - Operating 2.2 V to 3.6 V
Power (Watts) 450mW
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-VQFN (6x6)
Win Source Part Number 049887-BU8788KN-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU8788KN-E2 CAD Model

Description

Overview

The BU8788KN-E2 is distinguished by its superior functionality and ease of integration within various electronic frameworks.

Features and Benefits

  • Low-noise operation
  • Optimal for high-speed applications
  • Compact form factor for efficient use of space
  • High durability under extensive use

Applications

  • Automotive electronics
  • Wireless communications
  • Power management units
  • Control systems

The BU8788KN-E2 is designed to support high-speed and low-latency applications, making it an ideal component for cutting-edge technologies.

You May Also Be Interested in

Microsemi Corporation
IC TXRX DTMF 20SOIC
Need more? Email Us
ECAD model for MT8880CSR1
Microsemi Corporation
IC TRANSCODER QUAD ADPCM 28DIP
Need more? Email Us
ECAD model for MT9126AE
Microsemi Corporation
IC CODEC A-LAW CCITT PCM 20SOIC
Lowest to $6.7200
ECAD model for MT8967ASR1
Microchip Technology
IC TELECOM INTERFACE 28SOIC / Telecom IC Telecom Circuit 28-SOIC
Need more? Email Us
ECAD model for MT8920BS1
Microsemi Corporation
Need more? Email Us
ECAD model for MT88E41AS
Microsemi Corporation
Need more? Email Us
ECAD model for MT8981AD
Microsemi Corporation
Need more? Email Us
ECAD model for MT8920BC-ENG1
Microsemi Corporation
Lowest to $104.3495
ECAD model for MT90503AG
Microsemi Corporation
IC TDM/TSI SWITCH 128X128 44PLCC
Need more? Email Us
ECAD model for MT8981DPR1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention