EN
  • EN
  • DE

BLF378

Part No BLF378
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description VHF push-pull power MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153695-BLF378
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF378 CAD Model

Description

The NXP BLF378 is a cutting-edge LDMOS power transistor designed for high-performance RF energy applications. This state-of-the-art component is engineered to deliver exceptional power and efficiency, making it an ideal choice for a wide range of applications, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy-based cooking and defrosting.

Key Features

  • High Power: The BLF378 is capable of delivering an impressive output power, making it suitable for applications that require high power density and reliability.
  • High Efficiency: With an advanced LDMOS technology, this transistor achieves high efficiency, which translates to lower energy consumption and reduced heat generation.
  • Broadband Operation: Designed for broadband operation, the BLF378 can operate over a wide range of frequencies, providing flexibility in application design.
  • Thermal Performance: The product features an excellent thermal performance thanks to its robust package design, ensuring stable operation under varying conditions.
  • Integrated ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection for enhanced durability and longevity.

Applications

  • RF Broadcast transmitters for radio and television
  • Industrial, Scientific, and Medical (ISM) applications
  • Professional RF heating applications
  • Plasma generation
  • RF energy-based cooking and defrosting systems

Technical Specifications

The NXP BLF378 is engineered to operate within a specific range of electrical parameters. Key specifications include a frequency range up to several hundred MHz, high output power, and a high operating voltage. The device is housed in a rugged package that ensures reliability even in harsh conditions.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BLF378 is manufactured under stringent quality control standards to ensure optimal performance and reliability. Customers can trust the BLF378 for their high-power RF applications, benefiting from NXP's extensive experience in RF innovation and technology.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $300.9023 $300.9023
2+ $269.7745 $539.5490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess