Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16F72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889502-PIC16F72T-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F72T-E/SS CAD Model

Description

Product Overview: PIC16F72T-E/SS

The PIC16F72T-E/SS is a high-performance, 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This compact and versatile MCU is ideal for a wide range of applications, from automotive systems to consumer electronics, due to its rich set of features and low power consumption.

Key Features

  • CPU: The device is based on Microchip's PIC architecture, offering a robust instruction set and efficient operation with a speed of up to 20 MHz.
  • Memory: It includes 3.5KB of flash memory for program storage, ensuring ample space for complex code, and 128 bytes of EEPROM for data storage that requires read/write cycles.
  • I/O Pins: The MCU boasts 22 I/O pins, providing a flexible interface for peripherals and other circuit components.
  • Timers: With its two built-in timers, the PIC16F72T-E/SS can handle time-critical tasks and events with ease.
  • Analog-to-Digital Converter (ADC): The integrated 5-channel, 8-bit ADC allows for the conversion of analog signals to digital, making it suitable for sensor interfacing and data acquisition applications.
  • Communication Peripherals: It supports various serial communication protocols including USART, SPI, and I2C, enabling easy data exchange with other devices.

Package and Power Management

The PIC16F72T-E/SS is offered in a 20-lead SSOP (Shrink Small Outline Package) that is both space-saving and suitable for surface-mount technology. Its power management features include a wide operating voltage range from 2.0V to 5.5V and multiple sleep modes to minimize power consumption during idle periods.

Applications

With its robust feature set, the PIC16F72T-E/SS is an excellent choice for applications such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Medical devices

Overall, the PIC16F72T-E/SS from Microchip Technology is a reliable and cost-effective microcontroller solution that delivers performance and flexibility for a diverse range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention