Products specifications Report Issue?

Manufacturer IXYS Integrated Circuits Division
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 350V
Current - Continuous Drain (Id) at 25°C 5mA
Drive Voltage (Max Rds On, Min Rds On) -0.35V
Rds On (Maximum) at Id, Vgs 14Ohm at 50mA, 350mV
Maximum Vgs ±20V
FET Feature Depletion Mode
Power Dissipation (Maximum) 1.1W
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Supplier Device Package SOT-89
Manufacturer Package TO-243AA
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803481-CPC3708CTR
Ultra Librarian 3D Model Ultra Librarian CPC3708CTR CAD Model

Description

The IXYS Integrated Circuits Division MOSFET (Metal Oxide) N-Channel FET is an electronic component that can be used in various applications.

  • Drain to Source Voltage (Vdss): 350V
  • FET Type: N-Channel
  • FET Feature: Depletion Mode
  • Drive Voltage (Max Rds On, Min Rds On): -0.35V
  • Rds On (Maximum) @ Id, Vgs: 14Ohm @ 50mA, 350mV
  • Power Dissipation (Maximum): 1.1W
  • Operating Temperature: -40°C ~ 110°C
  • Package: SOT-89
  • Popularity: Medium

You May Also Be Interested in

Vishay
Power MOSFET | MOSFET N-CH 100V 4.3A DPAK
Lowest to $0.2394
ECAD model for IRFR110TR
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=1.2ohm, Id=6.2A) | MOSFET N-CH 600V 6.2A D2PAK
Lowest to $2.6520
ECAD model for IRFBC40AS
ON Semiconductor
200V N-Channel MOSFET | MOSFET N-CH 200V 3.6A TO-220
Lowest to $0.3661
ECAD model for FQP4N20
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 100V 12A TO220FP
Need more? Email Us
ECAD model for IRLI530NPBF
Vishay
HEXFET POWER MOSFET | MOSFET P-CH 200V 2A TO220FP
Lowest to $2.0051
ECAD model for IRFI9610G
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W
Infineon Technologies
Power MOSFET(Vdss=-150V, Rds(on)=0.295ohm, Id=-13A) | MOSFET P-CH 150V 13A I-PAK
Lowest to $3.1625
ECAD model for IRFU6215
Infineon Technologies
FETKY™ MOSFET / SCHOTTKY DIODE | MOSFET N-CH 30V 8.3A 8-SOIC
Need more? Email Us
ECAD model for IRF7807VD2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention