EN
  • EN
  • DE
  • IT

BLF6G10LS-160RN

Part No BLF6G10LS-160RN
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Power LDMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153718-BLF6G10LS-160RN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G10LS-160RN CAD Model

Description

The NXP BLF6G10LS-160RN is a cutting-edge LDMOS power transistor designed to deliver exceptional performance for a wide range of RF power applications. This high-efficiency transistor is specifically engineered to operate at frequencies up to 1 GHz, making it a perfect fit for broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast.

The BLF6G10LS-160RN boasts an impressive output power of 160 Watts, ensuring robust and reliable signal amplification. Its high gain and efficiency are achieved through the use of NXP's advanced LDMOS technology, which provides superior thermal stability and longevity. With a typical gain of 18 dB and an efficiency rate of 70%, this component maximizes performance while minimizing energy loss, making it an energy-efficient choice for high-power systems.

This transistor is housed in a rugged SOT-502A air cavity ceramic package, designed to offer excellent thermal resistance and durability. The package's design ensures that the BLF6G10LS-160RN can withstand the rigors of high-power operation without compromising performance. Its integrated ESD protection further enhances the device's robustness, safeguarding it against unexpected electrostatic discharges during handling and operation.

The BLF6G10LS-160RN is also characterized by its ease of integration into various circuit designs. It is suitable for both broadband and narrowband operations, providing designers with the flexibility to incorporate it into a diverse array of RF power solutions. Its ability to operate with a 28 V supply voltage allows for compatibility with common power sources, simplifying the design of the power supply section of the circuit.

With its exceptional performance, reliability, and versatility, the NXP BLF6G10LS-160RN LDMOS power transistor is an ideal choice for professionals seeking to enhance the capabilities of their high-frequency power applications. Whether for commercial or industrial use, this component represents a significant advancement in RF power technology.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess