EN
  • EN
  • DE

BST70A

Part No BST70A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel vertical D-MOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1154983-BST70A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian BST70A CAD Model

Description

The NXP BST70A is a robust, high-performance transistor designed to meet the stringent requirements of modern electronic applications. This versatile component is part of NXP Semiconductors' broad portfolio of transistors, which are renowned for their quality, reliability, and cutting-edge technology.

The BST70A is a bipolar junction transistor (BJT) that features a PNP configuration. It is housed in a compact SOT-223 surface-mount package, making it suitable for automated assembly processes and ideal for space-constrained applications. The device is designed to handle a collector current of up to 1 A, which makes it capable of driving moderate loads in various circuits.

With a collector-emitter voltage of 60 V and a collector-base voltage of 80 V, the BST70A offers sufficient headroom for most low to medium voltage applications. Its power dissipation is rated at 1.25 W, allowing it to handle relatively high power levels for its size. The transistor also features a DC current gain (hFE) range of 100 to 250, ensuring consistent performance across different operating conditions.

One of the key advantages of the BST70A is its low saturation voltage, which minimizes power loss and improves efficiency when the transistor is in the 'on' state. This characteristic is particularly beneficial in switching applications where power efficiency is crucial. Additionally, the fast switching times of the BST70A make it an excellent choice for high-frequency operations.

Engineers and designers often select the NXP BST70A for its robustness and reliability. It is well-suited for a wide range of applications, including but not limited to, power management circuits, motor control systems, and general-purpose switching. Its thermal performance is also noteworthy, with a junction temperature range of -55°C to +150°C, ensuring stable operation even under extreme temperature conditions.

In summary, the NXP BST70A is a high-quality PNP transistor that offers a balanced combination of power handling, efficiency, and speed. Its compact form factor and robust performance make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess