The BUK456-100A is a high-quality PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This advanced product is part of NXP's extensive range of power management solutions, tailored to meet the needs of a variety of applications that require efficient power conversion and control.
Key Features
- Device Type: PowerMOS Transistor
- Package: TO-220AB, a widely used package for power devices, offering a good balance between thermal performance and compactness.
- Drain-Source Voltage (VDS): 100V, making it suitable for a broad range of applications, from automotive to industrial.
- Continuous Drain Current (ID): 14A, ensuring robust performance for high-power applications.
- Low On-State Resistance (RDS(on)): Minimizes conduction losses and improves efficiency, particularly important in power-sensitive designs.
- Fast Switching Speed: Enables high-frequency operation, which can contribute to smaller and more efficient power supply designs.
Applications
The BUK456-100A is versatile and can be employed in a variety of applications, including but not limited to:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Circuits
- Automotive Systems
- LED Lighting Solutions
Reliability and Quality
NXP's commitment to excellence is evident in the BUK456-100A, which is built to stringent quality standards to ensure high reliability and performance under various environmental conditions. The device is also supported by NXP's comprehensive technical documentation and application support, providing designers with the information and tools needed for a successful implementation.
Environmental Considerations
The BUK456-100A is designed with environmental responsibility in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to sustainability makes it an ideal choice for eco-conscious applications and companies aiming to reduce their environmental impact.