EN
  • EN
  • DE

BZA408B

Part No BZA408B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Quadruple bidirectional ESD transient voltage suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156870-BZA408B
Manufacturer Homepage www.nxp.com
Family Name BZA408B
Introduction Date June 05, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZA408B CAD Model

Description

The BZA408B, from NXP Semiconductors, is a high-performance, quad two-line ESD protection device designed to protect sensitive electronics from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient phenomena. This component is part of NXP's extensive range of ESD protection devices, which are crucial for maintaining the integrity and longevity of electronic circuits in a variety of applications.

Key Features

  • ESD Protection: The BZA408B offers robust ESD protection up to 15 kV, ensuring that the devices it guards are safe from the most common electrostatic threats encountered during manufacturing, shipping, and everyday use.
  • Low Capacitance: With its ultra-low capacitance design, the BZA408B is ideal for protecting high-speed signal lines without compromising signal integrity, making it suitable for applications such as USB 2.0, HDMI, Ethernet, and other high-speed data interfaces.
  • High Integration: Integrating four ESD protection diodes in a single package, the BZA408B reduces the number of components required on a PCB, simplifying design and saving space.
  • Bi-directional Protection: The device provides protection for both lines to ground, ensuring complete coverage against transient events regardless of the polarity.

Applications

The BZA408B is designed for use in a wide range of applications where ESD protection is critical. This includes consumer electronics, such as smartphones, tablets, and laptops, as well as more specialized equipment like set-top boxes, networking hardware, and IoT devices. Its small form factor and high level of protection make it particularly well-suited for portable and space-constrained applications.

Package and Quality

The BZA408B comes in a small SOT23 package, which is lead-free and RoHS compliant, reflecting NXP's commitment to environmental sustainability. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. NXP's dedication to quality means that the BZA408B is manufactured to the highest standards, ensuring reliable protection for your sensitive electronics.

Conclusion

In summary, the BZA408B from NXP is an essential component for any design requiring robust ESD protection without compromising on space or signal quality. Its combination of high-integration, low-capacitance, and bi-directional protection makes it a versatile and reliable choice for a multitude of electronic devices.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1447 $50.6450
845+ $0.1188 $100.3860
1,305+ $0.1151 $150.2055
1,800+ $0.1114 $200.5200
2,325+ $0.1076 $250.1700
3,110+ $0.0965 $300.1150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,801 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess