The CEB50N06 is an N-Channel enhancement mode power MOSFET produced by Chino-Excel. It is designed to offer efficient and reliable performance in various power switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for high-frequency applications.
Applications
- DC-DC converters
- Power inverters
- Motor control circuits
- Power management in computing and telecommunications equipment
- Lighting systems
Features
- N-Channel enhancement mode
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche ruggedness
- RoHS compliant
Benefits
- Improved energy efficiency due to low RDS(on)
- Reduced power loss and heat generation
- Enhanced system reliability
- Simplified thermal management
- Suitable for high-frequency applications
Technical Specifications (Typical)
While the exact specifications can vary slightly based on the manufacturer's datasheet, typical specifications for a CEB50N06-type MOSFET include:
- Drain-Source Voltage (VDS): 60V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): 50A (depending on package and temperature)
- On-Resistance (RDS(on)): Typically in the range of 8-15 mΩ at VGS = 10V (Check datasheet for specific value)
- Gate Charge (Qg): Dependent on manufacturer
- Operating Temperature: -55°C to +175°C
Consult the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and reliability in your design.