Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 700V
Current - Continuous Drain (Id) @ 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 47nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 930pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 110W (Tc)
Rds On (Maximum) @ Id, Vgs 1.8 Ohm @ 2.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 1261780-STP6NK70Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP6NK70Z
Introduction Date September 24, 2004
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STP6NK70Z CAD Model

Description

The STP6NK70Z is a high-performance Power MOSFET produced by STMicroelectronics, designed to deliver efficient power management and conversion for a wide array of applications. This device is part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance, making it a prime choice for high-efficiency solutions.

Key Features

  • High Voltage Capability: The STP6NK70Z is capable of handling voltages up to 700V, making it suitable for high voltage applications that require reliable switching and power control.
  • Low On-Resistance: With its low on-state resistance, this MOSFET minimizes power loss during operation, which is crucial for energy-sensitive circuits.
  • Reduced Gate Charge: The device's gate charge is optimized to reduce switching losses, providing more efficient operation at high frequencies.
  • Zener-Protected: The gate-source of this MOSFET is protected with an integrated Zener diode, safeguarding against electrostatic discharge and enhancing its ruggedness.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand repetitive avalanche events, ensuring reliability and long-term stability in harsh conditions.

Applications

The versatility of the STP6NK70Z makes it an excellent choice for a variety of power applications, including:

  • Switching power supplies
  • Power converters
  • Motor control circuits
  • Lighting and LED drivers
  • High-performance computing systems

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 700V Continuous Drain Current (I<sub>D) 5.8A Power Dissipation (P<sub>D) 125W Operating Temperature Range -55°C to 150°C

With its robust design and high efficiency, the STP6NK70Z by STMicroelectronics stands out as a reliable component for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
FET RF 2CH 130V 860MHZ NI1230S / RF Mosfet LDMOS (Dual) 50 V 1.4 A 860MHz 19.3dB 125W NI-1230S
Need more? Email Us
ECAD model for MRFE6VP8600HSR5
NXP / Nexperia
FET RF 65V 2.14GHZ NI780S / RF Mosfet LDMOS 28 V 970 mA 2.14GHz 17.9dB 34W NI-780S
Need more? Email Us
ECAD model for MRF8S21140HSR5
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 18A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8034-H(TE12L,Q)""
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 17A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8A03-H(TE12LQM)
Taiwan Semiconductor
Trans Mosfet N-ch 20V 4A 6-PIN SOT-26 T/r
Need more? Email Us
ECAD model for TSM3442CX6RF
NXP / Nexperia
FET RF 2CH 133V 230MHZ NI-1230S / RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 24dB 1250W NI-1230-4S
Lowest to $539.2593
ECAD model for MRFE6VP61K25HSR5
ON Semiconductor
MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $7.3309
ECAD model for NVMFS6H800NT1G
Infineon Technologies
RF MOSFET LDMOS 50V H-36275-4
Need more? Email Us
ECAD model for PTVA127002EVV1R0XTMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention