The IPA60R800CE is a CoolMOS™ CE series power MOSFET from Infineon Technologies. It is designed for high-efficiency switched-mode power supplies (SMPS), lighting, and industrial power applications. This MOSFET features low on-resistance (RDS(on)), fast switching speed, and robust body diode performance.
Applications:
- Switched-mode power supplies (SMPS)
- Lighting (e.g., LED drivers)
- Industrial power applications
- Power Factor Correction (PFC) circuits
- DC-DC converters
Features:
- CoolMOS™ CE series technology
- Low on-resistance (RDS(on))
- Fast switching speed
- Robust body diode
- Easy to use
Benefits:
- High efficiency in power conversion
- Reduced power losses
- Improved thermal performance
- Simplified design
- Increased system reliability
Additional Details:
The IPA60R800CE is available in a TO-220 or similar through-hole package. It offers a drain-source voltage (VDS) rating of 600V and a low on-resistance. The fast switching speed minimizes switching losses. The robust body diode provides excellent reverse recovery performance. The CoolMOS™ CE technology ensures high efficiency and reliability. Proper gate drive circuitry is essential to achieve optimal switching performance. It requires appropriate heat sinking to maintain junction temperature within specified limits. The IPA60R800CE is a cost-effective solution for applications requiring high efficiency and reliable performance. The datasheet should be consulted for specific operating parameters and limitations. Careful PCB layout is essential to minimize parasitic inductance and ensure optimal performance. It is a popular choice for many modern power electronic designs. The device is designed to meet industry standards for power MOSFETs. It provides excellent performance in hard-switching topologies. Proper overvoltage protection is recommended to prevent device failure. The low gate charge enables efficient switching at high frequencies.